Samtec Inc. Pin & Socket Connectors BSW-107-04-T-S

Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet
Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-107-04-T-S
Pin & Socket Connectors BSW-107-04-T-S
.100 Bottom Entry Skt Strip

.100 Bottom Entry Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-107-04-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-107-04-T-S
CONN RCPT 7POS 0.1 TIN PCB

CONN RCPT 7POS 0.1 TIN PCB

Supplier's Site
Socket 2.54 Bottom Entry 1X7 Position; Connector Systems Samtec - 87P3131 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 1X7 Position; Connector Systems Samtec
87P3131
Socket 2.54 Bottom Entry 1X7 Position; Connector Systems Samtec 87P3131
SOCKET 2.54 BOTTOM ENTRY 1X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 1X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSW-107-04-T-S BSW-107-04-T-S 87P3131
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket 2.54 Bottom Entry 1X7 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products