Samtec Inc. Pin & Socket Connectors BSW-107-04-T-D

Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet
Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSW-107-04-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-107-04-T-D
Pin & Socket Connectors BSW-107-04-T-D
.100 Bottom Entry Skt Strip

.100 Bottom Entry Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-107-04-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-107-04-T-D
CONN RCPT 14POS 0.1 TIN PCB

CONN RCPT 14POS 0.1 TIN PCB

Supplier's Site
Socket 2.54 Bottom Entry 2X7 Position; Connector Systems Samtec - 87P3127 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 2X7 Position; Connector Systems Samtec
87P3127
Socket 2.54 Bottom Entry 2X7 Position; Connector Systems Samtec 87P3127
SOCKET 2.54 BOTTOM ENTRY 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 2X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSW-107-04-T-D BSW-107-04-T-D 87P3127
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket 2.54 Bottom Entry 2X7 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-BFG.1T.100.CAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers