Samtec Inc. Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec BSW-106-04-G-M

Description
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec - 87P3092 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec
87P3092
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec 87P3092
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P3092
Product Name Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABM4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers