Samtec Inc. Pin & Socket Connectors BSW-106-04-G-D

Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet
Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSW-106-04-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-106-04-G-D
Pin & Socket Connectors BSW-106-04-G-D
.100 Bottom Entry Skt Strip

.100 Bottom Entry Skt Strip

Buy Now
Socket 2.54 Bottom Entry 2X6 Position; Connector Systems Samtec - 73P4844 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 2X6 Position; Connector Systems Samtec
73P4844
Socket 2.54 Bottom Entry 2X6 Position; Connector Systems Samtec 73P4844
SOCKET 2.54 BOTTOM ENTRY 2X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 2X6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-106-04-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-106-04-G-D
CONN RCPT 12POS 0.1 GOLD PCB

CONN RCPT 12POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSW-106-04-G-D 73P4844 BSW-106-04-G-D
Product Name Pin & Socket Connectors Socket 2.54 Bottom Entry 2X6 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details