Samtec Inc. Socket 2.54 Bottom Entry 2X5 Position; Connector Systems Samtec BSW-105-24-G-D

Description
SOCKET 2.54 BOTTOM ENTRY 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:SolderRo HS Compliant: Yes
Datasheet
Description
SOCKET 2.54 BOTTOM ENTRY 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:SolderRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket 2.54 Bottom Entry 2X5 Position; Connector Systems Samtec - 87P3079 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 2X5 Position; Connector Systems Samtec
87P3079
Socket 2.54 Bottom Entry 2X5 Position; Connector Systems Samtec 87P3079
SOCKET 2.54 BOTTOM ENTRY 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P3079
Product Name Socket 2.54 Bottom Entry 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data