The Socket 2.54 Bottom Entry 1X3 Position from Samtec is designed for bottom mounting and features a pitch spacing of 2.54 mm. It accommodates .025" square terminals and is suitable for both soldering and plugging from the same side of the PCB. The connector is made from black thermoplastic with a minimum insulation resistance of 5000 MΩ. It is available with gold or tin plating over nickel, supporting operating temperatures from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector has a contact resistance of 10 mΩ and can withstand a voltage of 1000 VRMS at 60 Hz. It is RoHS compliant and lead-free solderable, specifically for wave soldering. The product is recognized for its reliability and is suitable for various PCB applications.
SOCKET 2.54 BOTTOM ENTRY 1X3 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 87P3029 |
| Product Name | Socket 2.54 Bottom Entry 1X3 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |