Samtec Inc. Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec BSW-103-04-S-M

Description
CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec - 87P3016 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec
87P3016
Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec 87P3016
CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P3016
Product Name Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data