Samtec Inc. Socket 2.54 Bottom Entry 2X2 Position; Connector Systems Samtec BSW-102-04-G-D

Description
SOCKET 2.54 BOTTOM ENTRY 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
SOCKET 2.54 BOTTOM ENTRY 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket 2.54 Bottom Entry 2X2 Position; Connector Systems Samtec - 87P2978 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 2X2 Position; Connector Systems Samtec
87P2978
Socket 2.54 Bottom Entry 2X2 Position; Connector Systems Samtec 87P2978
SOCKET 2.54 BOTTOM ENTRY 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 2X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-102-04-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-102-04-G-D
CONN RCPT 4POS 0.1 GOLD PCB

CONN RCPT 4POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 87P2978 BSW-102-04-G-D
Product Name Socket 2.54 Bottom Entry 2X2 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data