Samtec Inc. Circular Connectors - Circular Connectors - Housings - BST12908GD230RA BST12908GD230RA

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049751-BST12908GD23 0RA Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 58 Gender: Male Contact Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): BST12908GD230RABST-1 29-08-G-D-230-RA; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049751-BST12908GD23 0RA Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 58 Gender: Male Contact Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): BST12908GD230RABST-1 29-08-G-D-230-RA; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - BST12908GD230RA - 1049751-BST12908GD230RA - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - BST12908GD230RA
1049751-BST12908GD230RA
Circular Connectors - Circular Connectors - Housings - BST12908GD230RA 1049751-BST12908GD230RA
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049751-BST12908GD23 0RA Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 58 Gender: Male Contact Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): BST12908GD230RABST-1 29-08-G-D-230-RA; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049751-BST12908GD230RA
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 58
Gender: Male
Contact Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): BST12908GD230RABST-129-08-G-D-230-RA;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1049751-BST12908GD230RA
Product Name Circular Connectors - Circular Connectors - Housings - BST12908GD230RA
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details