0.635 mm Basic Blade & Beam Skt Strip Ed
CONN SOCKET 200POS SMD GOLD Product overview: BSS-100-01-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BSS-100-01-F-D-A
Win Source Part Number: 1049718-BSS-100-01-F
Category: Connectors, Interconnects>Rectan
Series: BSS
Number of Positions: 200
Pitch: 0.025" (0.64mm)
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Package: Tube
Mated Stacking Heights: 5mm
Height Above Board: 0.135" (3.43mm)
Standard Package: 8
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): BSS-075-01-L-D-A; BSS-075-01-F-D-A; 52885-1474; 52901-1474; QSS-075-01-L-D-A-K; 61082-141402LF;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: BSS-100
CONN SOCKET 200POS SMD GOLD
0.635 mm Basic Blade & Beam Socket Strip, Edge Mount / Tube
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BSS-100-01-F-D-A | 308-BSS-100-01-F-D-A | 1049718-BSS-100-01-F-D-A | BSS-100-01-F-D-A | 94AH7083 |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 0.635 Mm Basic Blade & Beam Socket Strip, Edge Mount / Tube Samtec |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |