Win Source Part Number: 1049673-BSH-090-01-L
Category: Connectors, Interconnects>Rectan
Series: BSH
Number of Positions: 180
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Mated Stacking Heights: 5mm
Height Above Board: 0.128" (3.25mm)
Standard Package: 60
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): QSH-090-01-L-D-A-K; QSH-090-01-F-D-A; QSH-090-01-L-D-A-K-T
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9186
Base Product Number: BSH-090
CONN SOCKET 180POS SMD GOLD Product overview: BSH-090-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BSH-090-01-L-D-A
0.50 mm Basic Blade & Beam Skt Strip
CONN SOCKET 180POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1049673-BSH-090-01-L-D-A | 308-BSH-090-01-L-D-A | BSH-090-01-L-D-A | BSH-090-01-L-D-A |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |