Samtec Inc. Pin & Socket Connectors BSH-060-01-L-D-A

Description
0.50 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.50 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSH-060-01-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSH-060-01-L-D-A
Pin & Socket Connectors BSH-060-01-L-D-A
0.50 mm Basic Blade & Beam Skt Strip

0.50 mm Basic Blade & Beam Skt Strip

Buy Now
Conn Micro Socket SKT 120 POS 0.5mm Solder ST SMD Automotive Tray - 680-BSH-060-01-L-D-A - Utmel Electronic Limited
Hong Kong, China
Conn Micro Socket SKT 120 POS 0.5mm Solder ST SMD Automotive Tray
680-BSH-060-01-L-D-A
Conn Micro Socket SKT 120 POS 0.5mm Solder ST SMD Automotive Tray 680-BSH-060-01-L-D-A
Conn Micro Socket SKT 120 POS 0.5mm Solder ST SMD Automotive Tray

Conn Micro Socket SKT 120 POS 0.5mm Solder ST SMD Automotive Tray

Supplier's Site
Conn, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec - 38AC3804 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec
38AC3804
Conn, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec 38AC3804
CONN, STACKING, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSH-060-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSH-060-01-L-D-A
CONN SOCKET 120POS SMD GOLD

CONN SOCKET 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSH-060-01-L-D-A 680-BSH-060-01-L-D-A 38AC3804 BSH-060-01-L-D-A
Product Name Pin & Socket Connectors Conn Micro Socket SKT 120 POS 0.5mm Solder ST SMD Automotive Tray Conn, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Automotive Connector; Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products