Samtec Inc. Pin & Socket Connectors BSH-060-01-L-D-A-TR

Description
0.50 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.50 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSH-060-01-L-D-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSH-060-01-L-D-A-TR
Pin & Socket Connectors BSH-060-01-L-D-A-TR
0.50 mm Basic Blade & Beam Skt Strip

0.50 mm Basic Blade & Beam Skt Strip

Buy Now
Mezzanine Conn, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5227 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5227
Mezzanine Conn, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5227
MEZZANINE CONN, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec - 94AH7060 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec
94AH7060
Mezzanine Conn, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec 94AH7060
MEZZANINE CONN, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSH-060-01-L-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSH-060-01-L-D-A-TR
CONN SOCKET 120POS SMD GOLD

CONN SOCKET 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSH-060-01-L-D-A-TR 54AJ5227 BSH-060-01-L-D-A-TR
Product Name Pin & Socket Connectors Mezzanine Conn, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products