Samtec Inc. Pin & Socket Connectors BSH-050-01-F-D-A-TR

Description
0.50 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.50 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSH-050-01-F-D-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSH-050-01-F-D-A-TR
Pin & Socket Connectors BSH-050-01-F-D-A-TR
0.50 mm Basic Blade & Beam Skt Strip

0.50 mm Basic Blade & Beam Skt Strip

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSH-050-01-F-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSH-050-01-F-D-A-TR
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site
Connector Rohs Compliant Samtec - 66AJ6903 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
66AJ6903
Connector Rohs Compliant Samtec 66AJ6903
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec - 94AH7052 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec
94AH7052
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec 94AH7052
MEZZANINE CONN, RCPT, 100POS, 2ROW/0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 100POS, 2ROW/0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec - 54AJ5225 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec
54AJ5225
Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec 54AJ5225
MEZZANINE CONN, RCPT, 100POS, 2ROW/0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 100POS, 2ROW/0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSH-050-01-F-D-A-TR BSH-050-01-F-D-A-TR 66AJ6903 94AH7052
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector Rohs Compliant Samtec Mezzanine Conn, Rcpt, 100Pos, 2Row/0.5Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data