Samtec Inc. Rectangular Connectors - BSH-030-01-L-D-A-TR BSH-030-01-L-D-A-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 722749-BSH-030-01-L- D-A-TR Packaging: Reel Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.128" (3.25mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 722749-BSH-030-01-L- D-A-TR Packaging: Reel Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.128" (3.25mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - BSH-030-01-L-D-A-TR - 722749-BSH-030-01-L-D-A-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - BSH-030-01-L-D-A-TR
722749-BSH-030-01-L-D-A-TR
Rectangular Connectors - BSH-030-01-L-D-A-TR 722749-BSH-030-01-L-D-A-TR
Manufacturer: Samtec Inc. Win Source Part Number: 722749-BSH-030-01-L- D-A-TR Packaging: Reel Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 5mm Height Above Board: 0.128" (3.25mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Samtec Inc.
Win Source Part Number: 722749-BSH-030-01-L-D-A-TR
Packaging: Reel
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 5mm
Height Above Board: 0.128" (3.25mm)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-BSH-030-01-L-D-A-TR
SMD Electronic Connector 308-BSH-030-01-L-D-A-TR
CONN SOCKET 60POS SMD GOLD Product overview: BSH-030-01-L-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BSH-030-01-L-D-A -TR can be used for catalog matching and distributor lookup.

CONN SOCKET 60POS SMD GOLD Product overview: BSH-030-01-L-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BSH-030-01-L-D-A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - BSH-030-01-L-D-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSH-030-01-L-D-A-TR
Pin & Socket Connectors BSH-030-01-L-D-A-TR
0.50 mm Basic Blade & Beam Skt Strip

0.50 mm Basic Blade & Beam Skt Strip

Buy Now
0.50 Mm Basic Blade & Beam Socket Strip / Tape & Reel Rohs Compliant Samtec - 51P3638 - Newark, An Avnet Company
Chicago, IL, United States
0.50 Mm Basic Blade & Beam Socket Strip / Tape & Reel Rohs Compliant Samtec
51P3638
0.50 Mm Basic Blade & Beam Socket Strip / Tape & Reel Rohs Compliant Samtec 51P3638
0.50 mm Basic Blade & Beam Socket Strip / Tape & Reel RoHS Compliant: Yes

0.50 mm Basic Blade & Beam Socket Strip / Tape & Reel RoHS Compliant: Yes

Supplier's Site
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec - 53AJ6445 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec
53AJ6445
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec 53AJ6445
MEZZANINE CONN, RCPT, 60POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BSH SeriesRoHS Compliant: Yes

MEZZANINE CONN, RCPT, 60POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BSH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSH-030-01-L-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSH-030-01-L-D-A-TR
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 722749-BSH-030-01-L-D-A-TR 308-BSH-030-01-L-D-A-TR BSH-030-01-L-D-A-TR 51P3638 53AJ6445 BSH-030-01-L-D-A-TR
Product Name Rectangular Connectors - BSH-030-01-L-D-A-TR SMD Electronic Connector Pin & Socket Connectors 0.50 Mm Basic Blade & Beam Socket Strip / Tape & Reel Rohs Compliant Samtec Mezzanine Conn, Rcpt, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers