Samtec Inc. Pin & Socket Connectors BSH-030-01-F-D-A

Description
0.50 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.50 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSH-030-01-F-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSH-030-01-F-D-A
Pin & Socket Connectors BSH-030-01-F-D-A
0.50 mm Basic Blade & Beam Skt Strip

0.50 mm Basic Blade & Beam Skt Strip

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSH-030-01-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSH-030-01-F-D-A
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site
Blade & Beam Rcpt, 60Pos, 2Row, 0.5Mm; Pitch Spacing Samtec - 33AC2225 - Newark, An Avnet Company
Chicago, IL, United States
Blade & Beam Rcpt, 60Pos, 2Row, 0.5Mm; Pitch Spacing Samtec
33AC2225
Blade & Beam Rcpt, 60Pos, 2Row, 0.5Mm; Pitch Spacing Samtec 33AC2225
BLADE & BEAM RCPT, 60POS, 2ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:BSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

BLADE & BEAM RCPT, 60POS, 2ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:BSH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSH-030-01-F-D-A BSH-030-01-F-D-A 33AC2225
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Blade & Beam Rcpt, 60Pos, 2Row, 0.5Mm; Pitch Spacing Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Headers, Male Pins - AHZ30K-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details