0.50 mm Basic Blade & Beam Skt Strip
CONN SOCKET 60POS SMD GOLD Product overview: BSH-030-01-F-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BSH-030-01-F-D-A
Manufacturer: Samtec Inc.
Win Source Part Number: 864694-BSH-030-01-F-
Series: BSH
Features: 60 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSH-030
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: BSH-030-01-F-D-A-TR-
CONN SOCKET 60POS SMD GOLD
MEZZANINE CONN, RCPT, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN, STACKING, RCPT, 60POS, 2ROW; Product Range:BSH Series; No. of Contacts:60Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BSH-030-01-F-D-A-TR | 308-BSH-030-01-F-D-A-TR | 864694-BSH-030-01-F-D-A-TR | BSH-030-01-F-D-A-TR | 36AJ8017 | 53AH6715 |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | Rectangular Connectors - BSH-030-01-F-D-A-TR | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec | Conn, Stacking, Rcpt, 60Pos, 2Row; Product Range Samtec |
| Voltage Rating | 175 volts |