Samtec Inc. Pin & Socket Connectors BSE-120-01-L-D-A

Description
0.80 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.80 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSE-120-01-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSE-120-01-L-D-A
Pin & Socket Connectors BSE-120-01-L-D-A
0.80 mm Basic Blade & Beam Skt Strip

0.80 mm Basic Blade & Beam Skt Strip

Buy Now
Conn, Stacking, Receptacle, 240Pos, 2Row; Mezzanine Connector Type Samtec - 83R9156 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Receptacle, 240Pos, 2Row; Mezzanine Connector Type Samtec
83R9156
Conn, Stacking, Receptacle, 240Pos, 2Row; Mezzanine Connector Type Samtec 83R9156
CONN, STACKING, RECEPTACLE, 240POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:ReceptacleRoH S Compliant: Yes

CONN, STACKING, RECEPTACLE, 240POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:240Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSE-120-01-L-D-A 83R9156
Product Name Pin & Socket Connectors Conn, Stacking, Receptacle, 240Pos, 2Row; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Jacks, Plugs - 461-1215-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details