Samtec Inc. Pin & Socket Connectors BSE-100-01-L-D-A

Description
0.80 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.80 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSE-100-01-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSE-100-01-L-D-A
Pin & Socket Connectors BSE-100-01-L-D-A
0.80 mm Basic Blade & Beam Skt Strip

0.80 mm Basic Blade & Beam Skt Strip

Buy Now
Conn, Stacking, Receptacle, 200Pos, 2Row; Mezzanine Connector Type Samtec - 83R9155 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Receptacle, 200Pos, 2Row; Mezzanine Connector Type Samtec
83R9155
Conn, Stacking, Receptacle, 200Pos, 2Row; Mezzanine Connector Type Samtec 83R9155
CONN, STACKING, RECEPTACLE, 200POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:ReceptacleRoH S Compliant: Yes

CONN, STACKING, RECEPTACLE, 200POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BSE-100-01-L-D-A 83R9155
Product Name Pin & Socket Connectors Conn, Stacking, Receptacle, 200Pos, 2Row; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products