0.80 mm Basic Blade & Beam Skt Strip
CONN RCPT 80POS SMD GOLD Product overview: BSE-040-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BSE-040-01-L-D-A
Samtec BSE-040-01-L-D-A-1 PCB Socket
Samtec BSE-040-01-L-D-A-1 PCB Socket
CONN RCPT 80POS SMD GOLD
CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BSE-040-01-L-D-A | 308-BSE-040-01-L-D-A | 2502817 | BSE-040-01-L-D-A | 56AC5182 |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Samtec |
| Voltage Rating | 225 volts |