Samtec Inc. Pin & Socket Connectors BSE-020-01-F-D-A

Description
0.80 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.80 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSE-020-01-F-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSE-020-01-F-D-A
Pin & Socket Connectors BSE-020-01-F-D-A
0.80 mm Basic Blade & Beam Skt Strip

0.80 mm Basic Blade & Beam Skt Strip

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSE-020-01-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSE-020-01-F-D-A
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site
Conn, Stacking, Receptacle, 40Pos, 2Row; Mezzanine Connector Type Samtec - 26R9580 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Receptacle, 40Pos, 2Row; Mezzanine Connector Type Samtec
26R9580
Conn, Stacking, Receptacle, 40Pos, 2Row; Mezzanine Connector Type Samtec 26R9580
CONN, STACKING, RECEPTACLE, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RECEPTACLE, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSE-020-01-F-D-A BSE-020-01-F-D-A 26R9580
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Receptacle, 40Pos, 2Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details