Samtec Inc. Pin & Socket Connectors BSE-020-01-F-D-A-TR

Description
0.80 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.80 mm Basic Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSE-020-01-F-D-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSE-020-01-F-D-A-TR
Pin & Socket Connectors BSE-020-01-F-D-A-TR
0.80 mm Basic Blade & Beam Skt Strip

0.80 mm Basic Blade & Beam Skt Strip

Buy Now
Conn, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec - 94AH7031 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec
94AH7031
Conn, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec 94AH7031
CONN, STACKING, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BSE Series RoHS Compliant: Yes

CONN, STACKING, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BSE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5221 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5221
Conn, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5221
CONN, STACKING, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BSE Series RoHS Compliant: Yes

CONN, STACKING, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BSE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSE-020-01-F-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSE-020-01-F-D-A-TR
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSE-020-01-F-D-A-TR 94AH7031 BSE-020-01-F-D-A-TR
Product Name Pin & Socket Connectors Conn, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products