Samtec Inc. 75 Ohm Bnc Jack And Plug / Bag & Tag Samtec BNC7T-P-C-GN-ST-CA3D

Description
75 Ohm BNC Jack and Plug / Bag & Tag
Datasheet
Description
75 Ohm BNC Jack and Plug / Bag & Tag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm Bnc Jack And Plug / Bag & Tag Samtec - 94AH7027 - Newark, An Avnet Company
Chicago, IL, United States
75 Ohm Bnc Jack And Plug / Bag & Tag Samtec
94AH7027
75 Ohm Bnc Jack And Plug / Bag & Tag Samtec 94AH7027
75 Ohm BNC Jack and Plug / Bag & Tag

75 Ohm BNC Jack and Plug / Bag & Tag

Supplier's Site
RF Connectors / Coaxial Connectors - BNC7T-P-C-GN-ST-CA3D - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
BNC7T-P-C-GN-ST-CA3D
RF Connectors / Coaxial Connectors BNC7T-P-C-GN-ST-CA3D
RF Connectors / Coaxial Connectors 75 Ohm Die Cast BNC Plug

RF Connectors / Coaxial Connectors 75 Ohm Die Cast BNC Plug

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 94AH7027 BNC7T-P-C-GN-ST-CA3D
Product Name 75 Ohm Bnc Jack And Plug / Bag & Tag Samtec RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 696901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
View Details