Samtec Inc. 75 Ohm Bnc Jack And Plug / Bulk Samtec BNC7T-P-C-GN-RA-CA6

Description
75 Ohm BNC Jack and Plug / Bulk
Datasheet
Description
75 Ohm BNC Jack and Plug / Bulk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm Bnc Jack And Plug / Bulk Samtec - 94AH7026 - Newark, An Avnet Company
Chicago, IL, United States
75 Ohm Bnc Jack And Plug / Bulk Samtec
94AH7026
75 Ohm Bnc Jack And Plug / Bulk Samtec 94AH7026
75 Ohm BNC Jack and Plug / Bulk

75 Ohm BNC Jack and Plug / Bulk

Supplier's Site
RF Connectors / Coaxial Connectors - BNC7T-P-C-GN-RA-CA6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
BNC7T-P-C-GN-RA-CA6
RF Connectors / Coaxial Connectors BNC7T-P-C-GN-RA-CA6
RF Connectors / Coaxial Connectors 75 Ohm Machined BNC Plug

RF Connectors / Coaxial Connectors 75 Ohm Machined BNC Plug

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 94AH7026 BNC7T-P-C-GN-RA-CA6
Product Name 75 Ohm Bnc Jack And Plug / Bulk Samtec RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1937997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Coax Connectors - 1045598-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder and Braze-In
Mounting Panel Mount
View Details
3 suppliers
Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details