Samtec Inc. RF Connectors / Coaxial Connectors BNC5-P-C-MN-ST-CA1

Description
RF Connectors / Coaxial Connectors 50 Ohm BNC Cable Connector
Datasheet
Description
RF Connectors / Coaxial Connectors 50 Ohm BNC Cable Connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - BNC5-P-C-MN-ST-CA1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
BNC5-P-C-MN-ST-CA1
RF Connectors / Coaxial Connectors BNC5-P-C-MN-ST-CA1
RF Connectors / Coaxial Connectors 50 Ohm BNC Cable Connector

RF Connectors / Coaxial Connectors 50 Ohm BNC Cable Connector

Buy Now Datasheet
Bulk Samtec - 94AH7016 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Samtec
94AH7016
Bulk Samtec 94AH7016
Bulk

Bulk

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number BNC5-P-C-MN-ST-CA1 94AH7016
Product Name RF Connectors / Coaxial Connectors Bulk Samtec
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
RF Connectors - 1050781-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type SC
Gender Male / Plug
Frequency 0.000 to 8.000 GHz
View Details
Coaxial Adapters - 1615391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details