Samtec Inc. 50 Ohm Bnc Jack Or Plug / Bulk Samtec BNC5-J-C-GN-ST-BH1

Description
50 Ohm BNC Jack or Plug / Bulk
Datasheet
Description
50 Ohm BNC Jack or Plug / Bulk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm Bnc Jack Or Plug / Bulk Samtec - 94AH7012 - Newark, An Avnet Company
Chicago, IL, United States
50 Ohm Bnc Jack Or Plug / Bulk Samtec
94AH7012
50 Ohm Bnc Jack Or Plug / Bulk Samtec 94AH7012
50 Ohm BNC Jack or Plug / Bulk

50 Ohm BNC Jack or Plug / Bulk

Supplier's Site
RF Connectors / Coaxial Connectors - BNC5-J-C-GN-ST-BH1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
BNC5-J-C-GN-ST-BH1
RF Connectors / Coaxial Connectors BNC5-J-C-GN-ST-BH1
RF Connectors / Coaxial Connectors 50 Ohm BNC Cable Connector

RF Connectors / Coaxial Connectors 50 Ohm BNC Cable Connector

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 94AH7012 BNC5-J-C-GN-ST-BH1
Product Name 50 Ohm Bnc Jack Or Plug / Bulk Samtec RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 77 Degrees
Voltage Rating 500 volts
View Details
Vertical Launch Connectors - NVLC-VF-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 65.000 GHz
View Details
Coaxial Adapters - 2469501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N
Geometry Straight
Frequency 0.300 GHz
View Details