Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins BKT-143-03-L-V-A

Description
Win Source Part Number: 1354626-BKT-143-03-L -V-A Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: BKT Package: Tube Product Status: Active Features: Board Guide Base Product Number: BKT-143 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2.8A per Contact Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm) Number of Positions: 43 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.065" (1.65mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Mated Stacking Heights: 5mm
Request a Quote Datasheet
Description
Win Source Part Number: 1354626-BKT-143-03-L -V-A Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: BKT Package: Tube Product Status: Active Features: Board Guide Base Product Number: BKT-143 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2.8A per Contact Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm) Number of Positions: 43 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.065" (1.65mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Mated Stacking Heights: 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1354626-BKT-143-03-L-V-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1354626-BKT-143-03-L-V-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1354626-BKT-143-03-L-V-A
Win Source Part Number: 1354626-BKT-143-03-L -V-A Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: BKT Package: Tube Product Status: Active Features: Board Guide Base Product Number: BKT-143 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2.8A per Contact Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm) Number of Positions: 43 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.065" (1.65mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Mated Stacking Heights: 5mm

Win Source Part Number: 1354626-BKT-143-03-L-V-A
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: BKT
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: BKT-143
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2.8A per Contact
Style: Board to Board
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.039" (1.00mm)
Number of Positions: 43
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.065" (1.65mm)
Insulation Height: 0.098" (2.50mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Mated Stacking Heights: 5mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1354626-BKT-143-03-L-V-A
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Surface Mount
Current Rating 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 103167-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers