Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BKS-155-01-F-V

Description
Win Source Part Number: 1228456-BKS-155-01-F -V Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: BKS Number of Positions: 55 Connector Type: Socket Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Mated Stacking Heights: 4.14mm, 4.5mm, 5mm, 6mm, 7mm Material Flammability Rating: UL94 V-0 Standard Package: 20 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.084" (2.14mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: BKS-155
Request a Quote Datasheet
Description
Win Source Part Number: 1228456-BKS-155-01-F -V Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: BKS Number of Positions: 55 Connector Type: Socket Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Mated Stacking Heights: 4.14mm, 4.5mm, 5mm, 6mm, 7mm Material Flammability Rating: UL94 V-0 Standard Package: 20 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.084" (2.14mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: BKS-155
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1228456-BKS-155-01-F-V - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1228456-BKS-155-01-F-V
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1228456-BKS-155-01-F-V
Win Source Part Number: 1228456-BKS-155-01-F -V Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: BKS Number of Positions: 55 Connector Type: Socket Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Mated Stacking Heights: 4.14mm, 4.5mm, 5mm, 6mm, 7mm Material Flammability Rating: UL94 V-0 Standard Package: 20 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.084" (2.14mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: BKS-155

Win Source Part Number: 1228456-BKS-155-01-F-V
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: BKS
Number of Positions: 55
Connector Type: Socket
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Mated Stacking Heights: 4.14mm, 4.5mm, 5mm, 6mm, 7mm
Material Flammability Rating: UL94 V-0
Standard Package: 20
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.084" (2.14mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: BKS-155

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-BKS-155-01-F-V
SMD Electronic Connector 315-BKS-155-01-F-V
CONN SOCKET 55POS 0.039 GOLD SMD Product overview: BKS-155-01-F-V from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-BKS-155-01-F-V can be used for catalog matching and distributor lookup.

CONN SOCKET 55POS 0.039 GOLD SMD Product overview: BKS-155-01-F-V from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-BKS-155-01-F-V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.00 Mm Polarized Micro Socket Strip / Tube Samtec - 94AH6507 - Newark, An Avnet Company
Chicago, IL, United States
1.00 Mm Polarized Micro Socket Strip / Tube Samtec
94AH6507
1.00 Mm Polarized Micro Socket Strip / Tube Samtec 94AH6507
1.00 mm Polarized Micro Socket Strip / Tube

1.00 mm Polarized Micro Socket Strip / Tube

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1228456-BKS-155-01-F-V 315-BKS-155-01-F-V 94AH6507
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMD Electronic Connector 1.00 Mm Polarized Micro Socket Strip / Tube Samtec
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1404-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details