Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 68 Position, 2 Row; Product Range Samtec BDL-134-G-E

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 68 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:68Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 68 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:68Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 68 Position, 2 Row; Product Range Samtec - 83T7975 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 68 Position, 2 Row; Product Range Samtec
83T7975
Header, 2.54Mm, Vertical Though Hole, 68 Position, 2 Row; Product Range Samtec 83T7975
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 68 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:68Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 68 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:68Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T7975
Product Name Header, 2.54Mm, Vertical Though Hole, 68 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-212-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 102975-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
DDR4 SMT - 10148176-2320313LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details