The Header, 2.54mm, Vertical Through Hole, 62 Position, 2 Row, part number 84T2016, is designed for reliable connections in electronic applications. It features a low profile design that achieves a board spacing of 3.89mm when mated with compatible SL Series connectors. The insulator material is black glass filled polyester, and it operates within a temperature range of -55°C to +125°C. The terminals are made from phosphor bronze or brass, with plating options available in gold or tin over nickel. This product is RoHS compliant and lead-free solderable, suitable for wave soldering. The header is part of the BDL Series, which is recognized for its flexibility in providing separable connections while maintaining reliability similar to permanent connections.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 62 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:62Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 84T2016 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 62 Position, 2 Row; Product Range Samtec |
| Product Type | IC Headers |