Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 62 Position, 2 Row; Product Range Samtec BDL-131-G-F

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 62 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:62Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 62 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:62Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 62 Position, 2 Row; Product Range Samtec - 83T7969 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 62 Position, 2 Row; Product Range Samtec
83T7969
Header, 2.54Mm, Vertical Though Hole, 62 Position, 2 Row; Product Range Samtec 83T7969
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 62 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:62Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 62 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:62Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T7969
Product Name Header, 2.54Mm, Vertical Though Hole, 62 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FS13405F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details