Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 58 Position, 2 Row; Product Range Samtec BDL-129-T-F

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 58 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:58Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 58 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:58Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 58 Position, 2 Row; Product Range Samtec - 84T2012 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 58 Position, 2 Row; Product Range Samtec
84T2012
Header, 2.54Mm, Vertical Though Hole, 58 Position, 2 Row; Product Range Samtec 84T2012
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 58 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:58Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 58 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:58Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T2012
Product Name Header, 2.54Mm, Vertical Though Hole, 58 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Headers & Wire Housings - 103309-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Female Power Contact with 18 AWG wire, 150mm, single-end - G125-FP10150AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
D-Sub Standard Board Mount - D09S13A4UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details