Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 58 Position, 2 Row; Product Range Samtec BDL-129-G-E

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 58 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:58Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 58 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:58Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 58 Position, 2 Row; Product Range Samtec - 83T7964 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 58 Position, 2 Row; Product Range Samtec
83T7964
Header, 2.54Mm, Vertical Though Hole, 58 Position, 2 Row; Product Range Samtec 83T7964
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 58 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:58Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 58 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:58Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T7964
Product Name Header, 2.54Mm, Vertical Though Hole, 58 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH11205M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1217652-71918-150LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contact Plating Gold, GXT™
View Details
2 suppliers