Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 54 Position, 2 Row; Product Range Samtec BDL-127-G-E

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 54 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 54 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 54 Position, 2 Row; Product Range Samtec - 83T7961 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 54 Position, 2 Row; Product Range Samtec
83T7961
Header, 2.54Mm, Vertical Though Hole, 54 Position, 2 Row; Product Range Samtec 83T7961
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 54 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 54 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:54Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T7961
Product Name Header, 2.54Mm, Vertical Though Hole, 54 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 4017771 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
D-Sub Standard Board Mount - D09S13A4UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details