Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 52 Position, 2 Row; Product Range Samtec BDL-126-T-E

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 52 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:52Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 52 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:52Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 52 Position, 2 Row; Product Range Samtec - 83T7959 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 52 Position, 2 Row; Product Range Samtec
83T7959
Header, 2.54Mm, Vertical Though Hole, 52 Position, 2 Row; Product Range Samtec 83T7959
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 52 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:52Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 52 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:52Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T7959
Product Name Header, 2.54Mm, Vertical Though Hole, 52 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Headers & Wire Housings - 102142-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-MH12005M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Header, 6Pos, 2Row, 2.54Mm, Smt Rohs Compliant Amphenol Communications Solutions - 26AK4735 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details