Samtec Inc. Rectangular Connectors - BDL-120-G-F BDL-120-G-F

Description
Manufacturer: Samtec Inc. Win Source Part Number: 772713-BDL-120-G-F Series: BDL Packaging: Tube Number of Positions: 40 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Insulation Material: Polyamide (PA), Nylon Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20μin (0.51μm) Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50μin (1.27μm) Family Name: BDL Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.332" (8.43mm) Insulation Height: 0.085" (2.15mm) Contact Shape: Circular Contact Length - Mating: 0.122" (3.10mm) Alternative Parts (Cross-Reference): 464-10-240-00-580000 ; PSS-420153-20; MTW-2502-20; 90131-1100; Introduction Date: April 09, 1997 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 772713-BDL-120-G-F Series: BDL Packaging: Tube Number of Positions: 40 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Insulation Material: Polyamide (PA), Nylon Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20μin (0.51μm) Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50μin (1.27μm) Family Name: BDL Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.332" (8.43mm) Insulation Height: 0.085" (2.15mm) Contact Shape: Circular Contact Length - Mating: 0.122" (3.10mm) Alternative Parts (Cross-Reference): 464-10-240-00-580000 ; PSS-420153-20; MTW-2502-20; 90131-1100; Introduction Date: April 09, 1997 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - BDL-120-G-F - 772713-BDL-120-G-F - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - BDL-120-G-F
772713-BDL-120-G-F
Rectangular Connectors - BDL-120-G-F 772713-BDL-120-G-F
Manufacturer: Samtec Inc. Win Source Part Number: 772713-BDL-120-G-F Series: BDL Packaging: Tube Number of Positions: 40 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Insulation Material: Polyamide (PA), Nylon Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20μin (0.51μm) Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50μin (1.27μm) Family Name: BDL Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.332" (8.43mm) Insulation Height: 0.085" (2.15mm) Contact Shape: Circular Contact Length - Mating: 0.122" (3.10mm) Alternative Parts (Cross-Reference): 464-10-240-00-580000 ; PSS-420153-20; MTW-2502-20; 90131-1100; Introduction Date: April 09, 1997 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 772713-BDL-120-G-F
Series: BDL
Packaging: Tube
Number of Positions: 40
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20μin (0.51μm)
Contact Finish - Post: Nickel
Contact Finish Thickness - Post: 50μin (1.27μm)
Family Name: BDL
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.332" (8.43mm)
Insulation Height: 0.085" (2.15mm)
Contact Shape: Circular
Contact Length - Mating: 0.122" (3.10mm)
Alternative Parts (Cross-Reference): 464-10-240-00-580000; PSS-420153-20; MTW-2502-20; 90131-1100;
Introduction Date: April 09, 1997
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-BDL-120-G-F
Electronic Connector 314-BDL-120-G-F
CONN HEADER VERT 40POS 2.54MM Product overview: BDL-120-G-F from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-BDL-120-G-F can be used for catalog matching and distributor lookup.

CONN HEADER VERT 40POS 2.54MM Product overview: BDL-120-G-F from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-BDL-120-G-F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 772713-BDL-120-G-F 314-BDL-120-G-F
Product Name Rectangular Connectors - BDL-120-G-F Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details