Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 36 Position, 2 Row; Product Range Samtec BDL-118-T-E

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 36 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 36 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 36 Position, 2 Row; Product Range Samtec - 83T7948 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 36 Position, 2 Row; Product Range Samtec
83T7948
Header, 2.54Mm, Vertical Though Hole, 36 Position, 2 Row; Product Range Samtec 83T7948
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 36 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 36 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T7948
Product Name Header, 2.54Mm, Vertical Though Hole, 36 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC & Component Sockets - D01-9972042 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details
PCB Headers & Receptacles - 103169-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
ES Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Conn, Header, 8Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK1410 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details