Samtec Inc. Electronic Connector BDL-107-T-E

Description
CONN HEADER VERT 14POS 2.54MM Product overview: BDL-107-T-E from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-BDL-107-T-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 14POS 2.54MM Product overview: BDL-107-T-E from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-BDL-107-T-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-BDL-107-T-E
Electronic Connector 314-BDL-107-T-E
CONN HEADER VERT 14POS 2.54MM Product overview: BDL-107-T-E from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-BDL-107-T-E can be used for catalog matching and distributor lookup.

CONN HEADER VERT 14POS 2.54MM Product overview: BDL-107-T-E from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-BDL-107-T-E can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Headers - 1966840 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1966840
PCB Headers 1966840
.100" Low Profile 14 P 2 Row HDR

.100" Low Profile 14 P 2 Row HDR

Supplier's Site
PCB Headers - 1966839 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1966839
PCB Headers 1966839
.100" Low Profile 14 P 2 Row HDR

.100" Low Profile 14 P 2 Row HDR

Supplier's Site
Rectangular Connectors - BDL-107-T-E - 913287-BDL-107-T-E - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - BDL-107-T-E
913287-BDL-107-T-E
Rectangular Connectors - BDL-107-T-E 913287-BDL-107-T-E
Manufacturer: Samtec Inc. Win Source Part Number: 913287-BDL-107-T-E Series: BDL Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 14 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: BDL-107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: BDL-107-T-E-ND, SAM10907

Manufacturer: Samtec Inc.
Win Source Part Number: 913287-BDL-107-T-E
Series: BDL
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 14 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole
Family Name: BDL-107
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: BDL-107-T-E-ND, SAM10907

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-BDL-107-T-E 1966840 913287-BDL-107-T-E
Product Name Electronic Connector PCB Headers Rectangular Connectors - BDL-107-T-E
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details