Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 14 Position, 2 Row; Product Range Samtec BDL-107-G-F

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 14 Position, 2 Row; Product Range Samtec - 83T7938 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 14 Position, 2 Row; Product Range Samtec
83T7938
Header, 2.54Mm, Vertical Though Hole, 14 Position, 2 Row; Product Range Samtec 83T7938
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T7938
Product Name Header, 2.54Mm, Vertical Though Hole, 14 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Connector Headers & Receptacles - 103323-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - G125-FS11605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Conn, Header, 8Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK1410 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details