Samtec Inc. IC & Component Sockets BCS-150-S-D-TE

Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet
Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
BCS-150-S-D-TE
IC & Component Sockets BCS-150-S-D-TE
Slim Body Double-Row IDC Male Assemblies

Slim Body Double-Row IDC Male Assemblies

Buy Now
Connector, Receptacle, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 87P2962 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
87P2962
Connector, Receptacle, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 87P2962
CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-150-S-D-TE 87P2962
Product Name IC & Component Sockets Connector, Receptacle, 100 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data