Samtec Inc. IC & Component Sockets BCS-150-L-S-HE

Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet
Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
BCS-150-L-S-HE
IC & Component Sockets BCS-150-L-S-HE
Slim Body Double-Row IDC Male Assemblies

Slim Body Double-Row IDC Male Assemblies

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-150-L-S-HE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-150-L-S-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-150-L-S-HE
CONN RCPT 50POS 0.1 GOLD PCB R/A

CONN RCPT 50POS 0.1 GOLD PCB R/A

Supplier's Site
Board-Board Connector, Socket, 50 Position, 1Row; Connector Systems Samtec - 11P3482 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 50 Position, 1Row; Connector Systems Samtec
11P3482
Board-Board Connector, Socket, 50 Position, 1Row; Connector Systems Samtec 11P3482
BOARD-BOARD CONNECTOR, SOCKET, 50 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 50 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-150-L-S-HE BCS-150-L-S-HE 11P3482
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 50 Position, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers