Samtec Inc. Socket, 2.54Mm, Vertical, 48 Position, 1Row; Connector Systems Samtec BCS-148-L-S-TE

Description
SOCKET, 2.54MM, VERTICAL, 48 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL, 48 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical, 48 Position, 1Row; Connector Systems Samtec - 11P3472 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 48 Position, 1Row; Connector Systems Samtec
11P3472
Socket, 2.54Mm, Vertical, 48 Position, 1Row; Connector Systems Samtec 11P3472
SOCKET, 2.54MM, VERTICAL, 48 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 48 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P3472
Product Name Socket, 2.54Mm, Vertical, 48 Position, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 511771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details