Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-144-L-D-PE

Description
CONN RCPT 88POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 88POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-144-L-D-PE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-144-L-D-PE
CONN RCPT 88POS 0.1 GOLD PCB

CONN RCPT 88POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, Pass-Through, 88 Position, 2Row; Connector Systems Samtec - 11P3445 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 88 Position, 2Row; Connector Systems Samtec
11P3445
Socket, 2.54Mm, Pass-Through, 88 Position, 2Row; Connector Systems Samtec 11P3445
SOCKET, 2.54MM, PASS-THROUGH, 88 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 88 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-144-L-D-PE 11P3445
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Pass-Through, 88 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data