Samtec Inc. Socket, 2.54Mm, Horizontal, 88 Position, 2Row; Connector Systems Samtec BCS-144-L-D-HE

Description
SOCKET, 2.54MM, HORIZONTAL, 88 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, HORIZONTAL, 88 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Horizontal, 88 Position, 2Row; Connector Systems Samtec - 11P3444 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 88 Position, 2Row; Connector Systems Samtec
11P3444
Socket, 2.54Mm, Horizontal, 88 Position, 2Row; Connector Systems Samtec 11P3444
SOCKET, 2.54MM, HORIZONTAL, 88 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 88 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P3444
Product Name Socket, 2.54Mm, Horizontal, 88 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data