Samtec Inc. Socket, 2.54Mm, Pass-Through, 43 Position, 1Row; Connector Systems Samtec BCS-143-L-S-PE-BE

Description
SOCKET, 2.54MM, PASS-THROUGH, 43 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:43Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Description
SOCKET, 2.54MM, PASS-THROUGH, 43 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:43Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Pass-Through, 43 Position, 1 Row from Samtec (part number 83T7934) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 43 contacts and is suitable for through-hole mounting. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This socket has a current rating of 4.6 A per pin and a voltage rating of up to 475 VAC, depending on the mating connector. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. The insertion depth varies from 4.34mm to 7.24mm from the top, and the average insertion force is 5 oz. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Engineers should consider this socket for applications requiring reliable electrical connections in compact spaces, particularly where pass-through functionality is needed.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Pass-Through, 43 Position, 1 Row from Samtec (part number 83T7934) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 43 contacts and is suitable for through-hole mounting. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This socket has a current rating of 4.6 A per pin and a voltage rating of up to 475 VAC, depending on the mating connector. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. The insertion depth varies from 4.34mm to 7.24mm from the top, and the average insertion force is 5 oz. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Engineers should consider this socket for applications requiring reliable electrical connections in compact spaces, particularly where pass-through functionality is needed.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Pass-Through, 43 Position, 1Row; Connector Systems Samtec - 83T7934 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 43 Position, 1Row; Connector Systems Samtec
83T7934
Socket, 2.54Mm, Pass-Through, 43 Position, 1Row; Connector Systems Samtec 83T7934
SOCKET, 2.54MM, PASS-THROUGH, 43 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:43Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 43 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:43Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T7934
Product Name Socket, 2.54Mm, Pass-Through, 43 Position, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details