Samtec Inc. Socket, 2.54Mm, Vertical, 41 Position, 1Row; Connector Systems Samtec BCS-141-L-S-TE

Description
SOCKET, 2.54MM, VERTICAL, 41 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:41Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL, 41 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:41Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical, 41 Position, 1Row; Connector Systems Samtec - 84T1942 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 41 Position, 1Row; Connector Systems Samtec
84T1942
Socket, 2.54Mm, Vertical, 41 Position, 1Row; Connector Systems Samtec 84T1942
SOCKET, 2.54MM, VERTICAL, 41 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:41Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 41 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:41Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-141-L-S-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-141-L-S-TE
CONN RCPT 41POS 0.1 GOLD PCB

CONN RCPT 41POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T1942 BCS-141-L-S-TE
Product Name Socket, 2.54Mm, Vertical, 41 Position, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details