Samtec Inc. Socket, 2.54Mm, Horizontal, 80 Position, 2Row; Connector Systems Samtec BCS-140-L-D-HE

Description
SOCKET, 2.54MM, HORIZONTAL, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, HORIZONTAL, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Horizontal, 80 Position, 2Row; Connector Systems Samtec - 11P3423 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 80 Position, 2Row; Connector Systems Samtec
11P3423
Socket, 2.54Mm, Horizontal, 80 Position, 2Row; Connector Systems Samtec 11P3423
SOCKET, 2.54MM, HORIZONTAL, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 80 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-140-L-D-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-140-L-D-HE
CONN RCPT 80POS 0.1 GOLD PCB R/A

CONN RCPT 80POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P3423 BCS-140-L-D-HE
Product Name Socket, 2.54Mm, Horizontal, 80 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole, Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products