The Socket, 2.54mm, Horizontal, 39 Position, 1 Row from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 39 contacts and is suitable for through-hole mounting. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 4.6 A per pin, and it has a voltage rating of up to 475 VAC depending on the mating connector. The operating temperature range is from -55°C to +125°C, and the contact resistance is specified at 10 mΩ. This socket is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications.
CONN RCPT 39POS 0.1 GOLD PCB R/A
SOCKET, 2.54MM, HORIZONTAL, 39 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | BCS-139-L-S-HE | 11P3420 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Horizontal, 39 Position, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |