Samtec Inc. Socket, 2.54Mm, Pass-Through, 37 Position, 1Row; Connector Systems Samtec BCS-137-L-S-PE-BE

Description
SOCKET, 2.54MM, PASS-THROUGH, 37 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:37Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, PASS-THROUGH, 37 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:37Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Pass-Through, 37 Position, 1Row; Connector Systems Samtec - 84T1937 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 37 Position, 1Row; Connector Systems Samtec
84T1937
Socket, 2.54Mm, Pass-Through, 37 Position, 1Row; Connector Systems Samtec 84T1937
SOCKET, 2.54MM, PASS-THROUGH, 37 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:37Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 37 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:37Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T1937
Product Name Socket, 2.54Mm, Pass-Through, 37 Position, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BFG.3K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details