The Socket 2.54mm Horizontal 36 Position 1 Row (part number 11P3403) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 36 contacts and is suitable for through-hole mounting. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with gold or tin plating over nickel. This socket has a current rating of 4.6 A per pin and a voltage rating of up to 475 VAC, depending on the mating connector. It operates within a temperature range of -55°C to +125°C and is RoHS compliant and lead-free solderable. The contact resistance is specified at 10 mΩ, with insertion and withdrawal forces averaging 5 oz and 3 oz, respectively. This product is part of the BCS series and is compatible with various mating connectors, making it versatile for different engineering projects.
.100 2.54 mm Tiger Claw Pass-through Skt
SOCKET, 2.54MM, HORIZONTAL, 36 POSITION, 1ROW; Connector Systems:Board-to-Boa
CONN RCPT 36POS 0.1 GOLD PCB R/A
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BCS-136-L-S-HE | 11P3403 | BCS-136-L-S-HE |
| Product Name | Pin & Socket Connectors | Socket, 2.54Mm, Horizontal, 36 Position, 1Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole Mount | Through Hole, Right Angle | |
| Termination | Solder |